The 7921B1 is a 2.4mm male to 2.4mm male in-series adapter designed for DC to 50 GHz operation with a maximum VSWR of 1.08 up to 26.5 GHz, 1.12 from 26.5 to 40.0 GHz, and 1.15 from 40.0 to 50.0 GHz. It has a length of 0.750 inches (1.905 cm) and a square-flanged body for stable placement. The adapter complies with IEEE Std 287 for instrument-grade GPC2.4 connectors and is phase matched for use in precision VNA measurements. It is constructed for high durability and repeatability under frequent mating cycles.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7921B1 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug |