multicomp PRO Infrared Led, 940Nm, 5Mm, Through Hole; Viewing Angle Multicomp Pro OFL-5102

Description
INFRARED LED, 940NM, 5MM, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
INFRARED LED, 940NM, 5MM, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Led, 940Nm, 5Mm, Through Hole; Viewing Angle Multicomp Pro - 15R2144 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Led, 940Nm, 5Mm, Through Hole; Viewing Angle Multicomp Pro
15R2144
Infrared Led, 940Nm, 5Mm, Through Hole; Viewing Angle Multicomp Pro 15R2144
INFRARED LED, 940NM, 5MM, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:-; MSL:-RoHS Compliant: Yes

INFRARED LED, 940NM, 5MM, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15R2144
Product Name Infrared Led, 940Nm, 5Mm, Through Hole; Viewing Angle Multicomp Pro
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details