multicomp PRO Sleeving, Expandable Braided, 16Mm, Olive, 50Ft; Sleeving / Tubing Type Multicomp Pro NOMEX10OEDB50R

Description
SLEEVING, EXPANDABLE BRAIDED, 16MM, OLIVE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Flame Resistant Meta-Aramid; Sleeving Colour:Olive; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAIDED, 16MM, OLIVE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Flame Resistant Meta-Aramid; Sleeving Colour:Olive; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braided, 16Mm, Olive, 50Ft; Sleeving / Tubing Type Multicomp Pro - 60M3641 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 16Mm, Olive, 50Ft; Sleeving / Tubing Type Multicomp Pro
60M3641
Sleeving, Expandable Braided, 16Mm, Olive, 50Ft; Sleeving / Tubing Type Multicomp Pro 60M3641
SLEEVING, EXPANDABLE BRAIDED, 16MM, OLIVE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Flame Resistant Meta-Aramid; Sleeving Colour:Olive; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 16MM, OLIVE, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Flame Resistant Meta-Aramid; Sleeving Colour:Olive; Internal Diameter:16mm; Length - Metric:50m; Length - Imperial:164ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 60M3641
Product Name Sleeving, Expandable Braided, 16Mm, Olive, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-01-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details