multicomp PRO Desoldering Braid, 0.89Mm, 30M; Braid Material Multicore/loctite NC-OO WICK 0.89MM X 30M

Description
DESOLDERING BRAID, 0.89MM, 30M; Braid Material:Flux Coated Copper; Width:0.89mm; Length:30m; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:0.8mm RoHS Compliant: NA
Datasheet
Description
DESOLDERING BRAID, 0.89MM, 30M; Braid Material:Flux Coated Copper; Width:0.89mm; Length:30m; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:0.8mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.89Mm, 30M; Braid Material Multicore/loctite - 31M0309 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.89Mm, 30M; Braid Material Multicore/loctite
31M0309
Desoldering Braid, 0.89Mm, 30M; Braid Material Multicore/loctite 31M0309
DESOLDERING BRAID, 0.89MM, 30M; Braid Material:Flux Coated Copper; Width:0.89mm; Length:30m; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:0.8mm RoHS Compliant: NA

DESOLDERING BRAID, 0.89MM, 30M; Braid Material:Flux Coated Copper; Width:0.89mm; Length:30m; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:0.8mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0309
Product Name Desoldering Braid, 0.89Mm, 30M; Braid Material Multicore/loctite
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631080 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details