multicomp PRO Braid, Desoldering, No Clean, 1.5M; Braid Material Multicore/loctite NC-AB WICK, 1.88MM X 1.5M

Description
BRAID, DESOLDERING, NO CLEAN, 1.5M; Braid Material:Flux Coated Copper; Width:2.2mm; Length:1.5m; Product Range:-; Flux Type:No Clean RoHS Compliant: NA
Datasheet
Description
BRAID, DESOLDERING, NO CLEAN, 1.5M; Braid Material:Flux Coated Copper; Width:2.2mm; Length:1.5m; Product Range:-; Flux Type:No Clean RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, No Clean, 1.5M; Braid Material Multicore/loctite - 09WX5474 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean, 1.5M; Braid Material Multicore/loctite
09WX5474
Braid, Desoldering, No Clean, 1.5M; Braid Material Multicore/loctite 09WX5474
BRAID, DESOLDERING, NO CLEAN, 1.5M; Braid Material:Flux Coated Copper; Width:2.2mm; Length:1.5m; Product Range:-; Flux Type:No Clean RoHS Compliant: NA

BRAID, DESOLDERING, NO CLEAN, 1.5M; Braid Material:Flux Coated Copper; Width:2.2mm; Length:1.5m; Product Range:-; Flux Type:No Clean RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09WX5474
Product Name Braid, Desoldering, No Clean, 1.5M; Braid Material Multicore/loctite
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Solder Wicks - 1932136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-3N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
High Precision Weld Checker - MM-122A - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details