multicomp PRO Mini Usb, Type B, Receptacle, Smt; Usb Connector Type Multicomp MUSB-B5-S-RA-TSMT

Description
MINI USB, TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
MINI USB, TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Usb, Type B, Receptacle, Smt; Usb Connector Type Multicomp - 14N8150 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, Type B, Receptacle, Smt; Usb Connector Type Multicomp
14N8150
Mini Usb, Type B, Receptacle, Smt; Usb Connector Type Multicomp 14N8150
MINI USB, TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MINI USB, TYPE B, RECEPTACLE, SMT; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8150
Product Name Mini Usb, Type B, Receptacle, Smt; Usb Connector Type Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data