multicomp PRO Fuse, Pcb, 250Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MST 250MA 250V

Description
FUSE, PCB, 250mA, 250V, SLOW BLOW; Fuse Current:250mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 250mA, 250V, SLOW BLOW; Fuse Current:250mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 250Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6785 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 250Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6785
Fuse, Pcb, 250Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6785
FUSE, PCB, 250mA, 250V, SLOW BLOW; Fuse Current:250mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 250mA, 250V, SLOW BLOW; Fuse Current:250mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6785
Product Name Fuse, Pcb, 250Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details