multicomp PRO Fuse, Pcb, 1.6A, 250V, Slow Blow; Fuse Current Multicomp Pro MST 1.6A 250V

Description
FUSE, PCB, 1.6A, 250V, SLOW BLOW; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 1.6A, 250V, SLOW BLOW; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 1.6A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6779 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.6A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6779
Fuse, Pcb, 1.6A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6779
FUSE, PCB, 1.6A, 250V, SLOW BLOW; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes

FUSE, PCB, 1.6A, 250V, SLOW BLOW; Fuse Current:1.6A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6779
Product Name Fuse, Pcb, 1.6A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers