multicomp PRO Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro MST 1.25A 250V

Description
FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro - 08N3256 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro
08N3256
Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro 08N3256
FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 08N3256
Product Name Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details