The MPSA92 is a PNP bipolar transistor in a TO-92 package, designed for general-purpose applications requiring high breakdown voltages and low collector current, such as lamp drivers and neon tube circuits. It has a collector-emitter voltage rating of 300 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW at 25°C. The device features a transition frequency of 50 MHz, a collector-emitter saturation voltage of up to 0.5 V, and a collector-base capacitance of 6 pF. Operating and storage junction temperatures range from -55°C to +150°C. The package dimensions are between 4.32-5.33 mm in height, 4.45-5.2 mm in width, and 3.18-4.19 mm in thickness. The part meets RoHS standards.
TRANSISTOR, PNP, TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 08N8078 |
| Product Name | Transistor, Pnp, To-92; Transistor Polarity Multicomp Pro |
| Transistor Type | Transistor, Pnp, To-92; Transistor Polarity Multicomp Pro |