The MPSA14 is an NPN Darlington transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW at 25°C, derating at 5 mW/°C. It operates with a junction temperature range of -55°C to +150°C and has a thermal resistance of 200°C/W from junction to ambient. The device features a typical collector-emitter saturation voltage of 1.5 V at 100 mA collector current and 0.1 mA base current, and a base-emitter on-voltage of 2 V. The current gain ranges from 10 to 20 across specified test conditions, with a current gain-bandwidth product of 125 MHz. The part is RoHS compliant.
TRANS, NPN, 30V, 500MA, 150DEG C, 625MW; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 08N7669 |
| Product Name | Trans, Npn, 30V, 500Ma, 150Deg C, 625Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 30V, 500Ma, 150Deg C, 625Mw; Transistor Polarity Multicomp Pro |