multicomp PRO Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro MPRRB-120

Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro - 38K7396 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro
38K7396
Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro 38K7396
PROTOTYPE BOARD/EUROCARD/233.4 MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD/EUROCARD/233.4MM X 220MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1.02mm; External Height:220mm; External Width:233.4mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 38K7396
Product Name Prototype Board/eurocard/233.4Mm X 220Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864030 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
EVAL BOARD FOR BFHKI-1252+ - TB-BFHKI-1252C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY7112 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
3 suppliers