multicomp PRO Dc-Dc Converter, 12V, 0.5A Rohs Compliant Multicomp Pro MPRB4812ZP-6W

Description
DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES
Description
DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 30AJ5548, is a 6W isolated converter designed for a wide range of applications, including industrial control and communication systems. It operates within an ultra-wide input voltage range of 9-36VDC for 24V input and 18-75VDC for 48V input, providing regulated dual or single outputs. The converter features high efficiency, reaching up to 88%, and low no-load power consumption of 0.12W. It includes essential protections such as input under-voltage, output over-voltage, short-circuit, and over-current protection. The device is rated for an operating temperature range of -40°C to +85°C and has an isolation test voltage of 1500VDC. It complies with various safety and EMC standards, including UL60950 and EN62368, making it suitable for use in demanding environments. The converter's compact DIP package measures 32mm x 20mm x 10.80mm and weighs approximately 12g. This product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 30AJ5548, is a 6W isolated converter designed for a wide range of applications, including industrial control and communication systems. It operates within an ultra-wide input voltage range of 9-36VDC for 24V input and 18-75VDC for 48V input, providing regulated dual or single outputs. The converter features high efficiency, reaching up to 88%, and low no-load power consumption of 0.12W. It includes essential protections such as input under-voltage, output over-voltage, short-circuit, and over-current protection. The device is rated for an operating temperature range of -40°C to +85°C and has an isolation test voltage of 1500VDC. It complies with various safety and EMC standards, including UL60950 and EN62368, making it suitable for use in demanding environments. The converter's compact DIP package measures 32mm x 20mm x 10.80mm and weighs approximately 12g. This product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Multicomp Pro - 30AJ5548 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Multicomp Pro
30AJ5548
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Multicomp Pro 30AJ5548
DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AJ5548
Product Name Dc-Dc Converter, 12V, 0.5A Rohs Compliant Multicomp Pro
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details