The DC-DC Converter, part number 30AJ5535, operates at an input voltage of 24V with a maximum output current of 0.25A. It features an ultra-wide input voltage range of 9-36VDC and provides regulated output with high efficiency, reaching up to 88%. The converter has a low no-load power consumption of 0.12W and includes essential protections such as input under-voltage, output over-voltage, short-circuit, and over-current protection. This product is designed for a wide range of applications, including industrial control, electric power, instruments, communication, and railway systems. It meets various safety and EMC standards, including UL60950, EN60950, and CISPR32/EN55032 CLASS A, ensuring compliance for use in sensitive environments. The operating temperature range is from -40°C to +85°C, making it suitable for harsh conditions. The converter is housed in a compact DIP package, measuring 32mm x 20mm x 10.80mm, and weighs approximately 12g.
DC-DC CONVERTER, 24V, 0.25A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5535 |
| Product Name | Dc-Dc Converter, 24V, 0.25A Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |