The 30W Isolated DC-DC Converter from Multicomp Pro features an ultra-wide input voltage range of 9 to 36 VDC for 24V models and 18 to 75 VDC for 48V models. It provides dual or single output options with efficiencies reaching up to 90% at full load and as low as 0.14W no-load power consumption. The device is designed for a wide operating temperature range of -40°C to +80°C and includes input under-voltage protection, output short-circuit, over-voltage, and over-current protection. It meets various safety and EMI standards, including IEC60950, UL60950, EN60950, and EN62368, making it suitable for applications in telecommunications, industrial robotics, and railway systems. The converter is housed in a six-sided metal shielded package, ensuring durability and reliability in demanding environments.
DC-DC CONVERTER, 2 O/P, 30W ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5496 |
| Product Name | Dc-Dc Converter, 2 O/p, 30W Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |