multicomp PRO Pillar For Cinterion Module, 5Mm; Pcb Support Type Multicomp Pro MPR-14-0077

Description
PILLAR FOR CINTERION MODULE, 5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:5.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes
Datasheet
Description
PILLAR FOR CINTERION MODULE, 5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:5.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillar For Cinterion Module, 5Mm; Pcb Support Type Multicomp Pro - 25R4996 - Newark, An Avnet Company
Chicago, IL, United States
Pillar For Cinterion Module, 5Mm; Pcb Support Type Multicomp Pro
25R4996
Pillar For Cinterion Module, 5Mm; Pcb Support Type Multicomp Pro 25R4996
PILLAR FOR CINTERION MODULE, 5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:5.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes

PILLAR FOR CINTERION MODULE, 5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:5.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 25R4996
Product Name Pillar For Cinterion Module, 5Mm; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-8632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details