multicomp PRO Pillar For Cinterion Module, 3Mm; Pcb Support Type Multicomp Pro MPR-14-0076

Description
PILLAR FOR CINTERION MODULE, 3MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:3.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes
Datasheet
Description
PILLAR FOR CINTERION MODULE, 3MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:3.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pillar For Cinterion Module, 3Mm; Pcb Support Type Multicomp Pro - 25R4995 - Newark, An Avnet Company
Chicago, IL, United States
Pillar For Cinterion Module, 3Mm; Pcb Support Type Multicomp Pro
25R4995
Pillar For Cinterion Module, 3Mm; Pcb Support Type Multicomp Pro 25R4995
PILLAR FOR CINTERION MODULE, 3MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:3.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes

PILLAR FOR CINTERION MODULE, 3MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Copper, Gold; Height:3.1mm; External Width:5mm; Product Range:Smart PCB Integration; SVHC:No SVHC (27-Jun-2018); Accessory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 25R4995
Product Name Pillar For Cinterion Module, 3Mm; Pcb Support Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details