multicomp PRO Cap, 23Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro MPPT-236J53W76EA

Description
CAP, 23UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 23µF; Capacitance Tolerance:± 5%; Current Rating:30A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes
Datasheet
Description
CAP, 23UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 23µF; Capacitance Tolerance:± 5%; Current Rating:30A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 23Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro - 21AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 23Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro
21AH3437
Cap, 23Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro 21AH3437
CAP, 23UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 23µF; Capacitance Tolerance:± 5%; Current Rating:30A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes

CAP, 23UF, 750VAC, CAN, SCREW; Output (kvar):-; Voltage Rating:750VAC; Capacitor Dielectric Type:PP (Polypropylene); Rated Capacitance:3 x 23µF; Capacitance Tolerance:± 5%; Current Rating:30A @ 50Hz; Product Range:-; Capacitor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3437
Product Name Cap, 23Uf, 750Vac, Can, Screw; Output (Kvar) Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers