multicomp PRO Antenna, Linear, 5.15-5.875Ghz, 4Dbi; Antenna Type Multicomp Pro MPOE-DB-0104-CN

Description
ANTENNA, LINEAR, 5.15-5.875GHZ, 4DBI; Antenna Type:Omni-directiona l; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:N Connector; Gain:4dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes
Datasheet
Description
ANTENNA, LINEAR, 5.15-5.875GHZ, 4DBI; Antenna Type:Omni-directiona l; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:N Connector; Gain:4dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Linear, 5.15-5.875Ghz, 4Dbi; Antenna Type Multicomp Pro - 62AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Linear, 5.15-5.875Ghz, 4Dbi; Antenna Type Multicomp Pro
62AC0811
Antenna, Linear, 5.15-5.875Ghz, 4Dbi; Antenna Type Multicomp Pro 62AC0811
ANTENNA, LINEAR, 5.15-5.875GHZ, 4DBI; Antenna Type:Omni-directiona l; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:N Connector; Gain:4dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes

ANTENNA, LINEAR, 5.15-5.875GHZ, 4DBI; Antenna Type:Omni-directional; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:N Connector; Gain:4dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62AC0811
Product Name Antenna, Linear, 5.15-5.875Ghz, 4Dbi; Antenna Type Multicomp Pro
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male Connector - ET-9155RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2269048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details