multicomp PRO Cap, 0.1Uf, 630V, Film, Radial; Capacitance Multicomp Pro MPMPP630P10J0I200

Description
CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 630V, Film, Radial; Capacitance Multicomp Pro - 21AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Radial; Capacitance Multicomp Pro
21AH3423
Cap, 0.1Uf, 630V, Film, Radial; Capacitance Multicomp Pro 21AH3423
CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.1UF, 630V, FILM, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3423
Product Name Cap, 0.1Uf, 630V, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details