multicomp PRO Cap, 1Uf, 250V, Film, Radial; Capacitance Multicomp Pro MPMPP250W10J0N200

Description
CAP, 1UF, 250V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Description
CAP, 1UF, 250V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 1OºF, 250V film capacitor features a metallized polypropylene film construction, which provides low loss at high frequencies and a small inherent temperature rise. It is designed for use in high-frequency, DC, AC, and pulse circuits, making it suitable for applications such as S-correction circuits in large screen monitors and color TVs. The capacitor has a rated temperature of +85°C and operates within a temperature range of -40°C to +105°C. It offers a capacitance tolerance of ±5% and a voltage proof of 1.6 times the rated voltage for 5 seconds. The insulation resistance is rated at a minimum of 100,000 MΩ for capacitance values up to 0.33OºF. The leads are made from tinned copper-base alloy wire, and the coating is a flame-retardant epoxy resin. This capacitor is RoHS compliant and is suitable for applications requiring high-frequency and high-current pulse handling.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 1OºF, 250V film capacitor features a metallized polypropylene film construction, which provides low loss at high frequencies and a small inherent temperature rise. It is designed for use in high-frequency, DC, AC, and pulse circuits, making it suitable for applications such as S-correction circuits in large screen monitors and color TVs. The capacitor has a rated temperature of +85°C and operates within a temperature range of -40°C to +105°C. It offers a capacitance tolerance of ±5% and a voltage proof of 1.6 times the rated voltage for 5 seconds. The insulation resistance is rated at a minimum of 100,000 MΩ for capacitance values up to 0.33OºF. The leads are made from tinned copper-base alloy wire, and the coating is a flame-retardant epoxy resin. This capacitor is RoHS compliant and is suitable for applications requiring high-frequency and high-current pulse handling.

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 250V, Film, Radial; Capacitance Multicomp Pro - 21AH3406 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 250V, Film, Radial; Capacitance Multicomp Pro
21AH3406
Cap, 1Uf, 250V, Film, Radial; Capacitance Multicomp Pro 21AH3406
CAP, 1UF, 250V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1UF, 250V, FILM, RADIAL; Capacitance:1µF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3406
Product Name Cap, 1Uf, 250V, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details