multicomp PRO Cap, 4.7Uf, 250V, Film, Radial; Capacitance Multicomp Pro MPMEF250W47J0N200

Description
CAP, 4.7UF, 250V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 250V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 250V, Film, Radial; Capacitance Multicomp Pro - 21AH3367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 250V, Film, Radial; Capacitance Multicomp Pro
21AH3367
Cap, 4.7Uf, 250V, Film, Radial; Capacitance Multicomp Pro 21AH3367
CAP, 4.7UF, 250V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 4.7UF, 250V, FILM, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3367
Product Name Cap, 4.7Uf, 250V, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH111K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details