The 0.33OºF, 250V Film Capacitor from the MPMEF series features a metallized polyester film construction, which is non-inductive and self-healing. It is designed for applications such as blocking, bypassing, and coupling of DC signals up to the VHF range, and is suitable for use in filter and low pulse circuits. The capacitor has a capacitance tolerance of ±5% and operates within a temperature range of -40°C to +105°C, with a rated temperature of +85°C. It meets the GB/T7332 (IEC 60384-2) reference standard and has a rated voltage of 250V. The insulation resistance is high, with values exceeding 3,750MΩ for capacitance less than or equal to 0.33OºF at 100V. The capacitor is also flame-retardant due to its epoxy resin coating, making it a reliable choice for various electronic applications.
CAP, 0.33UF, 250V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 21AH3361 |
| Product Name | Cap, 0.33Uf, 250V, Film, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polyester; PET (Polyester) |