multicomp PRO Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSP-4ARP

Description
SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro - 07AH4235 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro
07AH4235
Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro 07AH4235
SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4235
Product Name Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details