multicomp PRO Sensor Cord, Rcpt, 3Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-S3AC

Description
SENSOR CORD, RCPT, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 3Pos, M12, Cable; Product Range Multicomp Pro - 07AH4188 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 3Pos, M12, Cable; Product Range Multicomp Pro
07AH4188
Sensor Cord, Rcpt, 3Pos, M12, Cable; Product Range Multicomp Pro 07AH4188
SENSOR CORD, RCPT, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4188
Product Name Sensor Cord, Rcpt, 3Pos, M12, Cable; Product Range Multicomp Pro
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products