multicomp PRO Sensor Cord, Plug, 5Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-P5AC

Description
SENSOR CORD, PLUG, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 5Pos, M12, Cable; Product Range Multicomp Pro - 07AH4186 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 5Pos, M12, Cable; Product Range Multicomp Pro
07AH4186
Sensor Cord, Plug, 5Pos, M12, Cable; Product Range Multicomp Pro 07AH4186
SENSOR CORD, PLUG, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CORD, PLUG, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4186
Product Name Sensor Cord, Plug, 5Pos, M12, Cable; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers