multicomp PRO Sensor Cord, Plug, 4Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-P4AC

Description
SENSOR CORD, PLUG, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 4Pos, M12, Cable; Product Range Multicomp Pro - 07AH4185 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 4Pos, M12, Cable; Product Range Multicomp Pro
07AH4185
Sensor Cord, Plug, 4Pos, M12, Cable; Product Range Multicomp Pro 07AH4185
SENSOR CORD, PLUG, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CORD, PLUG, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4185
Product Name Sensor Cord, Plug, 4Pos, M12, Cable; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
AC Micro (Dual Key) receptacle - 888R-M3AC2-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAM2K - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details