multicomp PRO Sensor Cord, Plug, 3Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-P3AC

Description
SENSOR CORD, PLUG, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 3Pos, M12, Cable; Product Range Multicomp Pro - 07AH4184 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 3Pos, M12, Cable; Product Range Multicomp Pro
07AH4184
Sensor Cord, Plug, 3Pos, M12, Cable; Product Range Multicomp Pro 07AH4184
SENSOR CORD, PLUG, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

SENSOR CORD, PLUG, 3POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4184
Product Name Sensor Cord, Plug, 3Pos, M12, Cable; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Connector/Terminal/Pin - 37159104 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Coaxial Adapters - NASN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers