The MPIM1400H112TG5 is a half-bridge 1200 V IGBT module with a continuous collector current of 1400 A and a peak collector current of 2800 A, designed for motor drives, high-power converters, and renewable energy inverters. The module features a trench gate IGBT with 10µs short-circuit withstand, copper base with aluminum oxide substrate, and an isolated baseplate for grounded heat sink compatibility. It has a thermal resistance from junction to case of 20 °C/kW for the transistor, a maximum junction temperature of 150 °C, and an isolation voltage of 4000 V AC RMS. The module uses an M5 screw for mounting with a torque of 3 to 6 Nm and measures 1200 g in weight.
IGBT MODULE, DUAL N CH, 1.2KV, 1.4KA ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 92AH5772 |
| Product Name | Igbt Module, Dual N Ch, 1.2Kv, 1.4Ka Rohs Compliant Multicomp Pro |
| Package Type | TO-3 |