The Non-Silicone Grease, 30G, Grey from Multicomp Pro is a high-performance thermal interface material designed for various applications, including consumer electronics, automotive electronics, and display technologies. This grease features a low contact resistance and an exceptionally low thermal resistance of 4 W/mK, making it suitable for efficient heat transfer. It has a bondline thickness of 30Oºm and can be easily dispensed or applied using screen and stencil printing methods. The product is free from low molecular weight siloxanes and has a low outgassing rate, with TML at 0.2% and CVCM at 0.1%. It operates effectively within a temperature range of -50°C to +150°C and is RoHS compliant. The grease is metal-filled, with a density of 2.6 g/cm² and a viscosity of 336. This product is ideal for applications requiring reliable thermal management without the risk of pump-out issues.
NON-SILICONE GREASE, 30G, GREY ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 41AH5847 |
| Product Name | Non-Silicone Grease, 30G, Grey Rohs Compliant Multicomp Pro |