multicomp PRO Thermal Pad, Silicone, 200X2Mm, Blue Rohs Compliant Multicomp Pro MPGCS-030K-200-2.0

Description
THERMAL PAD, SILICONE, 200X2MM, BLUE ROHS COMPLIANT: YES
Description
THERMAL PAD, SILICONE, 200X2MM, BLUE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Pad, Silicone, 200X2Mm, Blue, is a high-performance thermal interface pad with a thermal conductivity of 3W/mK. It features a naturally tacky surface, providing ease of application, and offers long-term stability. The pad has good electrical insulation properties, with a dielectric strength of 9kV/mm and a dielectric constant of 5.6 at 1kHz. It operates effectively within a temperature range of -50°C to +200°C and has a flame rating of V-0 according to UL94 standards. The pad is available in a thickness of 2mm, making it suitable for various thermal management applications.

Datasheet Summary
Powered by GS/AI

The Thermal Pad, Silicone, 200X2Mm, Blue, is a high-performance thermal interface pad with a thermal conductivity of 3W/mK. It features a naturally tacky surface, providing ease of application, and offers long-term stability. The pad has good electrical insulation properties, with a dielectric strength of 9kV/mm and a dielectric constant of 5.6 at 1kHz. It operates effectively within a temperature range of -50°C to +200°C and has a flame rating of V-0 according to UL94 standards. The pad is available in a thickness of 2mm, making it suitable for various thermal management applications.

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Silicone, 200X2Mm, Blue Rohs Compliant Multicomp Pro - 41AH5844 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone, 200X2Mm, Blue Rohs Compliant Multicomp Pro
41AH5844
Thermal Pad, Silicone, 200X2Mm, Blue Rohs Compliant Multicomp Pro 41AH5844
THERMAL PAD, SILICONE, 200X2MM, BLUE ROHS COMPLIANT: YES

THERMAL PAD, SILICONE, 200X2MM, BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41AH5844
Product Name Thermal Pad, Silicone, 200X2Mm, Blue Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 850HT1 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details