multicomp PRO Thermal Pad, Silicone, 150X1Mm, Blue Rohs Compliant Multicomp Pro MPGCS-030-GF-150-1.0

Description
THERMAL PAD, SILICONE, 150X1MM, BLUE ROHS COMPLIANT: YES
Description
THERMAL PAD, SILICONE, 150X1MM, BLUE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Pad, Silicone, 150X1Mm, Blue, is a high-performance thermal interface pad designed for effective heat transfer in electronic applications. It features a thermal conductivity of 3 W/mK and is constructed with a fiberglass substrate, providing durability and resistance to punctures and tears. The pad has a thickness of 1 mm and offers excellent electrical insulation properties, with a dielectric strength of 10 kV/mm. It operates effectively within a temperature range of -40°C to +200°C and has a flame rating of V-0 according to UL94 standards. This product is suitable for use in UPS systems, chargers, and power supplies, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Thermal Pad, Silicone, 150X1Mm, Blue, is a high-performance thermal interface pad designed for effective heat transfer in electronic applications. It features a thermal conductivity of 3 W/mK and is constructed with a fiberglass substrate, providing durability and resistance to punctures and tears. The pad has a thickness of 1 mm and offers excellent electrical insulation properties, with a dielectric strength of 10 kV/mm. It operates effectively within a temperature range of -40°C to +200°C and has a flame rating of V-0 according to UL94 standards. This product is suitable for use in UPS systems, chargers, and power supplies, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad, Silicone, 150X1Mm, Blue Rohs Compliant Multicomp Pro - 41AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone, 150X1Mm, Blue Rohs Compliant Multicomp Pro
41AH5832
Thermal Pad, Silicone, 150X1Mm, Blue Rohs Compliant Multicomp Pro 41AH5832
THERMAL PAD, SILICONE, 150X1MM, BLUE ROHS COMPLIANT: YES

THERMAL PAD, SILICONE, 150X1MM, BLUE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41AH5832
Product Name Thermal Pad, Silicone, 150X1Mm, Blue Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Thin Flim, General Purpose with 0.05mm Glass Cloth Reinforcement - SARCON ® GTR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0059 to 0.0118 inch (0.1500 to 0.3000 mm)
Industry Electronics; Semiconductors, IC's
View Details
Edgebond Epoxy - ALPHA ® HiTech ® CF31-4026 Edgebond - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Chemical System Epoxy
Industry Automotive; Electronics; Semiconductors, IC's
View Details
High quality silicone thermal grease for power supply - SG560-20 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Grease, Paste
Industry Electronics
Use Temperature ? to 302 F (? to 150 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details