The Thermal Pad, Silicone, 150X0.5Mm, Blue, is a high-performance thermal interface pad designed for effective heat transfer in electronic applications. It features a thermal conductivity of 3 W/mK and is constructed with a fiberglass substrate, providing durability and resistance to punctures and tears. The pad is suitable for gap filling due to its soft material properties and offers excellent electrical insulation with a dielectric strength of 10 kV/mm. It operates effectively within a temperature range of -40°C to +200°C and has a flame rating of V-0 according to UL94 standards. This product is compliant with RoHS regulations, making it a suitable choice for environmentally conscious projects.
THERMAL PAD, SILICONE, 150X0.5MM, BLUE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 41AH5831 |
| Product Name | Thermal Pad, Silicone, 150X0.5Mm, Blue Rohs Compliant Multicomp Pro |