Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
MULTICOMP PRO
MPF1515S-1W -- DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Multicomp Pro
MPF1515S-1W
Description
DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Multicomp Pro
30AJ5434
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Multicomp Pro
30AJ5434
DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES
DC-DC CONVERTER, 15V, 0.067A ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
30AJ5434
Product Name
Dc-Dc Converter, 15V, 0.067A Rohs Compliant Multicomp Pro
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 78.2E - Switch mode power supply
782E12302415
Specs
Type
DC Power Supply
Technology
Switching Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Placid Industries, Inc.
PST4-24-110 Enclosed Power Supply
PST4-24-110
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
4 amps
View Details
Hottinger Brüel & Kjær A/S
Current Source Power Unit
4007
Specs
Type
Current Source
View Details
AMETEK Programmable Power
DC Power Supply
XHR300-3.5MGA
Specs
Type
DC Power Supply
DC Output Power
1050 watts
View Details