multicomp PRO Cap, 8Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro MPDPB1K1W80K4Q050

Description
CAP, 8UF, 1.1KV, FILM, RADIAL; Capacitance:8µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 8UF, 1.1KV, FILM, RADIAL; Capacitance:8µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 8Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro - 21AH3354 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro
21AH3354
Cap, 8Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro 21AH3354
CAP, 8UF, 1.1KV, FILM, RADIAL; Capacitance:8µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 8UF, 1.1KV, FILM, RADIAL; Capacitance:8µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3354
Product Name Cap, 8Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details