multicomp PRO Cap, 70Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro MPDAT706J480VD76N6M

Description
CAP, 70UF, 1.12KV, FILM, STUD; Capacitance:70µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes
Datasheet
Description
CAP, 70UF, 1.12KV, FILM, STUD; Capacitance:70µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 70Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro - 21AH3350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 70Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro
21AH3350
Cap, 70Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro 21AH3350
CAP, 70UF, 1.12KV, FILM, STUD; Capacitance:70µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes

CAP, 70UF, 1.12KV, FILM, STUD; Capacitance:70µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3350
Product Name Cap, 70Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Stud
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details