multicomp PRO Cap, 10Uf, 1Kv, Film, Qc/snap-In; Capacitance Multicomp Pro MPDAT106J450VD42T4M

Description
CAP, 10UF, 1KV, FILM, QC/SNAP-IN; Capacitance:10µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 1KV, FILM, QC/SNAP-IN; Capacitance:10µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 1Kv, Film, Qc/snap-In; Capacitance Multicomp Pro - 21AH3343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 1Kv, Film, Qc/snap-In; Capacitance Multicomp Pro
21AH3343
Cap, 10Uf, 1Kv, Film, Qc/snap-In; Capacitance Multicomp Pro 21AH3343
CAP, 10UF, 1KV, FILM, QC/SNAP-IN; Capacitance:10µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 10UF, 1KV, FILM, QC/SNAP-IN; Capacitance:10µF; Voltage Rating:1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3343
Product Name Cap, 10Uf, 1Kv, Film, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect, Snap-In
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers