The DC-DC Converter, part number 30AJ5313, provides a fixed output voltage of 3.3V with a maximum output current of 0.303A. It features continuous short-circuit protection and operates efficiently with a maximum efficiency of up to 85%. The converter is designed for a wide operating temperature range of -40°C to +105°C, making it suitable for various applications. It has an isolation voltage of 1.5kVDC for one minute and 3kVDC for one second, ensuring safe operation in isolated voltage environments. The device is housed in a compact SIP package and complies with international standards such as IEC62368 and UL62368. Its low no-load input current of 5mA contributes to energy efficiency, and it is suitable for use in digital circuits, low-frequency analog circuits, and data switching circuits. The converter is RoHS compliant, making it an environmentally friendly choice for engineers.
DC-DC CONVERTER, 3.3V, 0.303A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5313 |
| Product Name | Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |