multicomp PRO Cap, 50Uf, 500Vac, Film, Can; Capacitance Multicomp Pro MPAPM5A0A50J0

Description
CAP, 50UF, 500VAC, FILM, CAN; Capacitance:50µF; Voltage Rating:500VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Datasheet
Description
CAP, 50UF, 500VAC, FILM, CAN; Capacitance:50µF; Voltage Rating:500VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 50Uf, 500Vac, Film, Can; Capacitance Multicomp Pro - 21AH3342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Uf, 500Vac, Film, Can; Capacitance Multicomp Pro
21AH3342
Cap, 50Uf, 500Vac, Film, Can; Capacitance Multicomp Pro 21AH3342
CAP, 50UF, 500VAC, FILM, CAN; Capacitance:50µF; Voltage Rating:500VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 50UF, 500VAC, FILM, CAN; Capacitance:50µF; Voltage Rating:500VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3342
Product Name Cap, 50Uf, 500Vac, Film, Can; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect, Snap-In
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details