multicomp PRO Cap, 2.2Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro MPAPK4A4W22K0R200

Description
CAP, 2.2UF, 440VAC, FILM, RADIAL BOX; Capacitance:2.2µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2UF, 440VAC, FILM, RADIAL BOX; Capacitance:2.2µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro - 21AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro
21AH3339
Cap, 2.2Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro 21AH3339
CAP, 2.2UF, 440VAC, FILM, RADIAL BOX; Capacitance:2.2µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 2.2UF, 440VAC, FILM, RADIAL BOX; Capacitance:2.2µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3339
Product Name Cap, 2.2Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913137P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers