multicomp PRO Cap, 0.68Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro MPAPK4A4P68K0R200

Description
CAP, 0.68UF, 440VAC, FILM, RADIAL BOX; Capacitance:0.68µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes
Datasheet
Description
CAP, 0.68UF, 440VAC, FILM, RADIAL BOX; Capacitance:0.68µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.68Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro - 21AH3338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro
21AH3338
Cap, 0.68Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro 21AH3338
CAP, 0.68UF, 440VAC, FILM, RADIAL BOX; Capacitance:0.68µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

CAP, 0.68UF, 440VAC, FILM, RADIAL BOX; Capacitance:0.68µF; Voltage Rating:440VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3338
Product Name Cap, 0.68Uf, 440Vac, Film, Radial Box; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; RadialRoHS Compliant: Yes
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details