multicomp PRO Igbt Snubber Capacitor, 2.2 Uf; Product Range Multicomp Pro MPAPB1K2W22J0M6

Description
IGBT SNUBBER CAPACITOR, 2.2 UF; Product Range:-; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IGBT SNUBBER CAPACITOR, 2.2 UF; Product Range:-; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Snubber Capacitor, 2.2 Uf; Product Range Multicomp Pro - 21AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Snubber Capacitor, 2.2 Uf; Product Range Multicomp Pro
21AH3333
Igbt Snubber Capacitor, 2.2 Uf; Product Range Multicomp Pro 21AH3333
IGBT SNUBBER CAPACITOR, 2.2 UF; Product Range:-; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

IGBT SNUBBER CAPACITOR, 2.2 UF; Product Range:-; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3333
Product Name Igbt Snubber Capacitor, 2.2 Uf; Product Range Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details