multicomp PRO Igbt Snubber Capacitor, 1 Uf,; Product Range Multicomp Pro MPAPB1K2W10J0M6

Description
IGBT SNUBBER CAPACITOR, 1 UF,; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
IGBT SNUBBER CAPACITOR, 1 UF,; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt Snubber Capacitor, 1 Uf,; Product Range Multicomp Pro - 21AH3331 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Snubber Capacitor, 1 Uf,; Product Range Multicomp Pro
21AH3331
Igbt Snubber Capacitor, 1 Uf,; Product Range Multicomp Pro 21AH3331
IGBT SNUBBER CAPACITOR, 1 UF,; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC (1 RoHS Compliant: Yes

IGBT SNUBBER CAPACITOR, 1 UF,; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 5%; Resistance:-; Resistance Tolerance:-; Resistor Power Rating:-; Voltage Rating VAC:-; Voltage Rating V DC:1.2kV; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3331
Product Name Igbt Snubber Capacitor, 1 Uf,; Product Range Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details