multicomp PRO Test Probe, Needle, 4Mm; Test Probe Type Multicomp Pro MP770906

Description
TEST PROBE, NEEDLE, 4MM; Test Probe Type:-; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Various Types of Multimeter / DMM Test Equipments; Product Range:-; Overall Length:4.5"; Voltage Rating Max:1kV RoHS Compliant: Yes
Description
TEST PROBE, NEEDLE, 4MM; Test Probe Type:-; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Various Types of Multimeter / DMM Test Equipments; Product Range:-; Overall Length:4.5"; Voltage Rating Max:1kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Probe, Needle, 4Mm; Test Probe Type Multicomp Pro - 86T2023 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Needle, 4Mm; Test Probe Type Multicomp Pro
86T2023
Test Probe, Needle, 4Mm; Test Probe Type Multicomp Pro 86T2023
TEST PROBE, NEEDLE, 4MM; Test Probe Type:-; Test Probe Functions:Multifunct ion; Accuracy %:-; For Use With:Various Types of Multimeter / DMM Test Equipments; Product Range:-; Overall Length:4.5"; Voltage Rating Max:1kV RoHS Compliant: Yes

TEST PROBE, NEEDLE, 4MM; Test Probe Type:-; Test Probe Functions:Multifunction; Accuracy %:-; For Use With:Various Types of Multimeter / DMM Test Equipments; Product Range:-; Overall Length:4.5"; Voltage Rating Max:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T2023
Product Name Test Probe, Needle, 4Mm; Test Probe Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Connector/Terminal/Pin - 65918405 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NASN-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details