multicomp PRO Soldering Station, 48W, 120Vac, Us; Supply Voltage Vac Multicomp Pro MP740841 US

Description
SOLDERING STATION, 48W, 120VAC, US; Supply Voltage VAC:120V; Heat Temperature Max:480°C; Output Power:48W; Kit Contents:MP740841-US Soldering Station, Holder & Sponge; Product Range:-; Plug Type:US
Datasheet
Description
SOLDERING STATION, 48W, 120VAC, US; Supply Voltage VAC:120V; Heat Temperature Max:480°C; Output Power:48W; Kit Contents:MP740841-US Soldering Station, Holder & Sponge; Product Range:-; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station, 48W, 120Vac, Us; Supply Voltage Vac Multicomp Pro - 50AK8319 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station, 48W, 120Vac, Us; Supply Voltage Vac Multicomp Pro
50AK8319
Soldering Station, 48W, 120Vac, Us; Supply Voltage Vac Multicomp Pro 50AK8319
SOLDERING STATION, 48W, 120VAC, US; Supply Voltage VAC:120V; Heat Temperature Max:480°C; Output Power:48W; Kit Contents:MP740841-US Soldering Station, Holder & Sponge; Product Range:-; Plug Type:US

SOLDERING STATION, 48W, 120VAC, US; Supply Voltage VAC:120V; Heat Temperature Max:480°C; Output Power:48W; Kit Contents:MP740841-US Soldering Station, Holder & Sponge; Product Range:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50AK8319
Product Name Soldering Station, 48W, 120Vac, Us; Supply Voltage Vac Multicomp Pro
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1372232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
Peak Power 0.0600 kwatts
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details