multicomp PRO Hot Air Station, 1Kw, 110Vac, Us; Supply Voltage Vac Multicomp Pro MP740784 US

Description
HOT AIR STATION, 1KW, 110VAC, US; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:1kW; Kit Contents:Hot Air Unit, Hot Air Gun Holder, Spray Nozzles, Power Cord, Ground Wire, Manual; Plug Type:US
Datasheet
Description
HOT AIR STATION, 1KW, 110VAC, US; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:1kW; Kit Contents:Hot Air Unit, Hot Air Gun Holder, Spray Nozzles, Power Cord, Ground Wire, Manual; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Air Station, 1Kw, 110Vac, Us; Supply Voltage Vac Multicomp Pro - 27AK4391 - Newark, An Avnet Company
Chicago, IL, United States
Hot Air Station, 1Kw, 110Vac, Us; Supply Voltage Vac Multicomp Pro
27AK4391
Hot Air Station, 1Kw, 110Vac, Us; Supply Voltage Vac Multicomp Pro 27AK4391
HOT AIR STATION, 1KW, 110VAC, US; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:1kW; Kit Contents:Hot Air Unit, Hot Air Gun Holder, Spray Nozzles, Power Cord, Ground Wire, Manual; Plug Type:US

HOT AIR STATION, 1KW, 110VAC, US; Supply Voltage VAC:110V; Heat Temperature Max:480°C; Output Power:1kW; Kit Contents:Hot Air Unit, Hot Air Gun Holder, Spray Nozzles, Power Cord, Ground Wire, Manual; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27AK4391
Product Name Hot Air Station, 1Kw, 110Vac, Us; Supply Voltage Vac Multicomp Pro
Output Power Capability 1kW
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094706 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details