multicomp PRO Soldering Iron, 100W, 115Vac; Output Power Multicomp Pro MP740763

Description
SOLDERING IRON, 100W, 115VAC; Output Power:100W; Heat Temperature Max:550°C; Supply Voltage:115VAC; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US
Description
SOLDERING IRON, 100W, 115VAC; Output Power:100W; Heat Temperature Max:550°C; Supply Voltage:115VAC; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Soldering Iron, part number 26AJ4720, features a power rating of 100W and operates at a maximum temperature of 550°C. It is designed for use with a supply voltage of 115V AC, making it suitable for US plug types. The soldering iron has a lightweight and compact design, facilitating ease of operation during soldering tasks. It includes a fixed tip that can be easily replaced, and it comes with an integrated mica heater for efficient heating. The product is CE approved and is ideal for general-purpose soldering applications. Additionally, it is supplied with a stand for convenient storage when not in use.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Soldering Iron, part number 26AJ4720, features a power rating of 100W and operates at a maximum temperature of 550°C. It is designed for use with a supply voltage of 115V AC, making it suitable for US plug types. The soldering iron has a lightweight and compact design, facilitating ease of operation during soldering tasks. It includes a fixed tip that can be easily replaced, and it comes with an integrated mica heater for efficient heating. The product is CE approved and is ideal for general-purpose soldering applications. Additionally, it is supplied with a stand for convenient storage when not in use.

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 100W, 115Vac; Output Power Multicomp Pro - 26AJ4720 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 100W, 115Vac; Output Power Multicomp Pro
26AJ4720
Soldering Iron, 100W, 115Vac; Output Power Multicomp Pro 26AJ4720
SOLDERING IRON, 100W, 115VAC; Output Power:100W; Heat Temperature Max:550°C; Supply Voltage:115VAC; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US

SOLDERING IRON, 100W, 115VAC; Output Power:100W; Heat Temperature Max:550°C; Supply Voltage:115VAC; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26AJ4720
Product Name Soldering Iron, 100W, 115Vac; Output Power Multicomp Pro
Output Power Capability 100W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024548 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details