multicomp PRO Desoldering Station, 90W, 240V; Supply Voltage Vac Multicomp Pro MP740415 US

Description
DESOLDERING STATION, 90W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:480°C; Output Power:90W; Kit Contents:Desoldering Stations; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US
Datasheet
Description
DESOLDERING STATION, 90W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:480°C; Output Power:90W; Kit Contents:Desoldering Stations; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Station, 90W, 240V; Supply Voltage Vac Multicomp Pro - 26AJ4706 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Station, 90W, 240V; Supply Voltage Vac Multicomp Pro
26AJ4706
Desoldering Station, 90W, 240V; Supply Voltage Vac Multicomp Pro 26AJ4706
DESOLDERING STATION, 90W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:480°C; Output Power:90W; Kit Contents:Desoldering Stations; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US

DESOLDERING STATION, 90W, 240V; Supply Voltage VAC:240V; Heat Temperature Max:480°C; Output Power:90W; Kit Contents:Desoldering Stations; Product Range:Multicomp Pro Soldering Desoldering Accessories; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26AJ4706
Product Name Desoldering Station, 90W, 240V; Supply Voltage Vac Multicomp Pro
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719512 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details