multicomp PRO Desoldering Nozzle, 3Mm; For Use With Multicomp Pro MP740253

Description
DESOLDERING NOZZLE, 3MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING NOZZLE, 3MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzle, 3Mm; For Use With Multicomp Pro - 52AH6300 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Nozzle, 3Mm; For Use With Multicomp Pro
52AH6300
Desoldering Nozzle, 3Mm; For Use With Multicomp Pro 52AH6300
DESOLDERING NOZZLE, 3MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes

DESOLDERING NOZZLE, 3MM; For Use With:Multicomp MP740074 150W Desoldering Gun; Tip / Nozzle Style:Desoldering; Tip / Nozzle Width:3mm; Tip / Nozzle Length:17mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6300
Product Name Desoldering Nozzle, 3Mm; For Use With Multicomp Pro
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details