multicomp PRO Soldering Tip, Tweezer, 2.2Mm; Tip / Nozzle Width Multicomp Pro MP740248

Description
SOLDERING TIP, TWEEZER, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Tweezer; For Use With:Multicomp MP740073 100W Tweezer Type Soldering Iron; Product Range:100W Soldering Iron Tips RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, TWEEZER, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Tweezer; For Use With:Multicomp MP740073 100W Tweezer Type Soldering Iron; Product Range:100W Soldering Iron Tips RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Tweezer, 2.2Mm; Tip / Nozzle Width Multicomp Pro - 52AH6295 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Tweezer, 2.2Mm; Tip / Nozzle Width Multicomp Pro
52AH6295
Soldering Tip, Tweezer, 2.2Mm; Tip / Nozzle Width Multicomp Pro 52AH6295
SOLDERING TIP, TWEEZER, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Tweezer; For Use With:Multicomp MP740073 100W Tweezer Type Soldering Iron; Product Range:100W Soldering Iron Tips RoHS Compliant: Yes

SOLDERING TIP, TWEEZER, 2.2MM; Tip / Nozzle Width:2.2mm; Tip / Nozzle Style:Tweezer; For Use With:Multicomp MP740073 100W Tweezer Type Soldering Iron; Product Range:100W Soldering Iron Tips RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AH6295
Product Name Soldering Tip, Tweezer, 2.2Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details